Bourns, Inc. Fixed Inductors 1140-820K-RC

Description
82µH Unshielded Wirewound Inductor 10.9A 23mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 10.9A 23mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-820K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-820K-RC-ND
Fixed Inductors 1140-820K-RC-ND
82µH Unshielded Wirewound Inductor 10.9A 23mOhm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 10.9A 23mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 82Uh, 14.4A 10%; Product Range Bourns Jw Miller - 63K3406 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 82Uh, 14.4A 10%; Product Range Bourns Jw Miller
63K3406
High Current Choke, 82Uh, 14.4A 10%; Product Range Bourns Jw Miller 63K3406
HIGH CURRENT CHOKE, 82UH, 14.4A 10%; Product Range:1140 Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):10.9A; Saturation Current (Isat):23.1A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 82UH, 14.4A 10%; Product Range:1140 Series; Inductance:82µH; Inductor Construction:Unshielded; RMS Current (Irms):10.9A; Saturation Current (Isat):23.1A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1140-820K-RC-ND 63K3406
Product Name Fixed Inductors High Current Choke, 82Uh, 14.4A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details