Bourns, Inc. Fixed Inductors 1140-390K-RC

Description
39µH Unshielded Wirewound Inductor 15.1A 12mOhm Max Radial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 15.1A 12mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-390K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-390K-RC-ND
Fixed Inductors 1140-390K-RC-ND
39µH Unshielded Wirewound Inductor 15.1A 12mOhm Max Radial

39µH Unshielded Wirewound Inductor 15.1A 12mOhm Max Radial

Buy Now Datasheet
39UH 15.1A 12 MOHM Inductor and Choke - 71-1140-390K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39UH 15.1A 12 MOHM Inductor and Choke
71-1140-390K-RC
39UH 15.1A 12 MOHM Inductor and Choke 71-1140-390K-RC
FIXED IND 39UH 15.1A 12 MOHM TH Product overview: 1140-390K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 15.1A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 15.1A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-390K-RC can be used for catalog matching and distributor lookup.

FIXED IND 39UH 15.1A 12 MOHM TH Product overview: 1140-390K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 15.1A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 15.1A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-390K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller - 63K3391 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller
63K3391
High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller 63K3391
HIGH CURRENT CHOKE, 39UH, 21A, 10%; Product Range:1140 Series; Inductance:39µH; Inductor Construction:-; RMS Current (Irms):15.1A; Saturation Current (Isat):32.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 39UH, 21A, 10%; Product Range:1140 Series; Inductance:39µH; Inductor Construction:-; RMS Current (Irms):15.1A; Saturation Current (Isat):32.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1140-390K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1140-390K-RC
Fixed Inductors 1140-390K-RC
FIXED IND 39UH 15.1A 12 MOHM TH

FIXED IND 39UH 15.1A 12 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 1140-390K-RC-ND 71-1140-390K-RC 63K3391 1140-390K-RC
Product Name Fixed Inductors 39UH 15.1A 12 MOHM Inductor and Choke High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers