Bourns, Inc. Fixed Inductors 1140-2R7M-RC

Description
2.7µH Unshielded Wirewound Inductor 28.1A 3mOhm Max Radial, Vertical Cylinder
Request a Quote
Description
2.7µH Unshielded Wirewound Inductor 28.1A 3mOhm Max Radial, Vertical Cylinder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3379, features an inductance of 2.7 µH with a maximum DC current rating of 28.1 A. It has a low DC resistance of 0.003 ohms and a tolerance of ±20%. The choke is designed with an epoxy-coated ferrite bobbin core and includes VW-1 rated shrink tubing for winding protection. It is self-leaded with fixed lead spacing and a center hole for mechanical mounting. The component can operate within a temperature range of -55 to +105 °C and has a dielectric withstanding voltage of 2500 Vrms from terminal to shrink tube cover and 1000 Vrms from terminal to core. This choke is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3379, features an inductance of 2.7 µH with a maximum DC current rating of 28.1 A. It has a low DC resistance of 0.003 ohms and a tolerance of ±20%. The choke is designed with an epoxy-coated ferrite bobbin core and includes VW-1 rated shrink tubing for winding protection. It is self-leaded with fixed lead spacing and a center hole for mechanical mounting. The component can operate within a temperature range of -55 to +105 °C and has a dielectric withstanding voltage of 2500 Vrms from terminal to shrink tube cover and 1000 Vrms from terminal to core. This choke is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-2R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-2R7M-RC-ND
Fixed Inductors 1140-2R7M-RC-ND
2.7µH Unshielded Wirewound Inductor 28.1A 3mOhm Max Radial, Vertical Cylinder

2.7µH Unshielded Wirewound Inductor 28.1A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 2.7Uh, 27A, 20%; Product Range Bourns Jw Miller - 63K3379 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.7Uh, 27A, 20%; Product Range Bourns Jw Miller
63K3379
High Current Choke, 2.7Uh, 27A, 20%; Product Range Bourns Jw Miller 63K3379
HIGH CURRENT CHOKE, 2.7UH, 27A, 20%; Product Range:1140 Series; Inductance:2.7µH; DC Current Rating:28.1A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.7UH, 27A, 20%; Product Range:1140 Series; Inductance:2.7µH; DC Current Rating:28.1A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1140-2R7M-RC-ND 63K3379
Product Name Fixed Inductors High Current Choke, 2.7Uh, 27A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details