Bourns, Inc. Fixed Inductors 1140-2R2M-RC

Description
2.2µH Unshielded Wirewound Inductor 34.5A 2mOhm Max Radial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 34.5A 2mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-2R2M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-2R2M-RC-ND
Fixed Inductors 1140-2R2M-RC-ND
2.2µH Unshielded Wirewound Inductor 34.5A 2mOhm Max Radial

2.2µH Unshielded Wirewound Inductor 34.5A 2mOhm Max Radial

Buy Now Datasheet
High Current Choke, 2.2Uh, 27A, 20%; Product Range Bourns Jw Miller - 63K3378 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.2Uh, 27A, 20%; Product Range Bourns Jw Miller
63K3378
High Current Choke, 2.2Uh, 27A, 20%; Product Range Bourns Jw Miller 63K3378
HIGH CURRENT CHOKE, 2.2UH, 27A, 20%; Product Range:1140 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):34.5A; Saturation Current (Isat):80A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.2UH, 27A, 20%; Product Range:1140 Series; Inductance:2.2µH; Inductor Construction:Unshielded; RMS Current (Irms):34.5A; Saturation Current (Isat):80A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1140-2R2M-RC-ND 63K3378
Product Name Fixed Inductors High Current Choke, 2.2Uh, 27A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details