Bourns, Inc. 2.7MH 2.2A 555 MOHM Inductor and Choke 1140-272K-RC

Description
FIXED IND 2.7MH 2.2A 555 MOHM TH Product overview: 1140-272K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 2.2A, 555 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 2.2A, 555 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-272K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7MH 2.2A 555 MOHM TH Product overview: 1140-272K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 2.2A, 555 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 2.2A, 555 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-272K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7MH 2.2A 555 MOHM Inductor and Choke - 71-1140-272K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7MH 2.2A 555 MOHM Inductor and Choke
71-1140-272K-RC
2.7MH 2.2A 555 MOHM Inductor and Choke 71-1140-272K-RC
FIXED IND 2.7MH 2.2A 555 MOHM TH Product overview: 1140-272K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 2.2A, 555 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 2.2A, 555 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-272K-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.7MH 2.2A 555 MOHM TH Product overview: 1140-272K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 2.2A, 555 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 2.2A, 555 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-272K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1140-272K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-272K-RC-ND
Fixed Inductors 1140-272K-RC-ND
2.7mH Unshielded Wirewound Inductor 2.2A 555mOhm Max Radial

2.7mH Unshielded Wirewound Inductor 2.2A 555mOhm Max Radial

Buy Now Datasheet
High Current Choke, 2.7Mh, 4A, 10%; Product Range Bourns Jw Miller - 63K3385 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.7Mh, 4A, 10%; Product Range Bourns Jw Miller
63K3385
High Current Choke, 2.7Mh, 4A, 10%; Product Range Bourns Jw Miller 63K3385
HIGH CURRENT CHOKE, 2.7MH, 4A, 10%; Product Range:1140 Series; Inductance:2.7mH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):3.9A; DC Resistance Max:0.555ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.7MH, 4A, 10%; Product Range:1140 Series; Inductance:2.7mH; Inductor Construction:Unshielded; RMS Current (Irms):2.2A; Saturation Current (Isat):3.9A; DC Resistance Max:0.555ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1140-272K-RC 1140-272K-RC-ND 63K3385
Product Name 2.7MH 2.2A 555 MOHM Inductor and Choke Fixed Inductors High Current Choke, 2.7Mh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2700 microH 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 180 microH
DCR 3 ohms
Rated DC Current 270 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details