Bourns, Inc. 2.2MH 2.4A 494 MOHM Inductor and Choke 1140-222K-RC

Description
FIXED IND 2.2MH 2.4A 494 MOHM TH Product overview: 1140-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 2.4A, 494 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 2.4A, 494 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-222K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2MH 2.4A 494 MOHM TH Product overview: 1140-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 2.4A, 494 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 2.4A, 494 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-222K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2MH 2.4A 494 MOHM Inductor and Choke - 71-1140-222K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 2.4A 494 MOHM Inductor and Choke
71-1140-222K-RC
2.2MH 2.4A 494 MOHM Inductor and Choke 71-1140-222K-RC
FIXED IND 2.2MH 2.4A 494 MOHM TH Product overview: 1140-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 2.4A, 494 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 2.4A, 494 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-222K-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 2.4A 494 MOHM TH Product overview: 1140-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 2.4A, 494 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 2.4A, 494 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-222K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8383-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8383-ND
Fixed Inductors M8383-ND
2.2mH Unshielded Wirewound Inductor 2.4A 494mOhm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 2.4A 494mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
CHOKE, HIGH I, RADIAL, 2200 UH, 0.494 OHM DCR MAX - 70154507 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHOKE, HIGH I, RADIAL, 2200 UH, 0.494 OHM DCR MAX
70154507
CHOKE, HIGH I, RADIAL, 2200 UH, 0.494 OHM DCR MAX 70154507
CHOKE, HIGH I, RADIAL, 2200 UH, 0.494 OHM DCR MAX

CHOKE, HIGH I, RADIAL, 2200 UH, 0.494 OHM DCR MAX

Supplier's Site
High Current Choke, 2.2Mh, 4A, 10%; Product Range Bourns Jw Miller - 63K3382 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.2Mh, 4A, 10%; Product Range Bourns Jw Miller
63K3382
High Current Choke, 2.2Mh, 4A, 10%; Product Range Bourns Jw Miller 63K3382
HIGH CURRENT CHOKE, 2.2MH, 4A, 10%; Product Range:1140 Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.4A; Saturation Current (Isat):4.4A; DC Resistance Max:0.494ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.2MH, 4A, 10%; Product Range:1140 Series; Inductance:2.2mH; Inductor Construction:Unshielded; RMS Current (Irms):2.4A; Saturation Current (Isat):4.4A; DC Resistance Max:0.494ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Mh, 10%, 2.4A, Radial Rohs Compliant Bourns - 47AK7229 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 10%, 2.4A, Radial Rohs Compliant Bourns
47AK7229
Inductor, 2.2Mh, 10%, 2.4A, Radial Rohs Compliant Bourns 47AK7229
INDUCTOR, 2.2MH, 10%, 2.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2MH, 10%, 2.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-1140-222K-RC M8383-ND 70154507 63K3382 47AK7229
Product Name 2.2MH 2.4A 494 MOHM Inductor and Choke Fixed Inductors CHOKE, HIGH I, RADIAL, 2200 UH, 0.494 OHM DCR MAX High Current Choke, 2.2Mh, 4A, 10%; Product Range Bourns Jw Miller Inductor, 2.2Mh, 10%, 2.4A, Radial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2200 microH 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details