Bourns, Inc. 220UH 7.4A 50 MOHM Inductor and Choke 1140-221K-RC

Description
FIXED IND 220UH 7.4A 50 MOHM TH Product overview: 1140-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 7.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 7.4A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 7.4A 50 MOHM TH Product overview: 1140-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 7.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 7.4A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 7.4A 50 MOHM Inductor and Choke - 71-1140-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 7.4A 50 MOHM Inductor and Choke
71-1140-221K-RC
220UH 7.4A 50 MOHM Inductor and Choke 71-1140-221K-RC
FIXED IND 220UH 7.4A 50 MOHM TH Product overview: 1140-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 7.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 7.4A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 7.4A 50 MOHM TH Product overview: 1140-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 7.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 7.4A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8379-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8379-ND
Fixed Inductors M8379-ND
220µH Unshielded Wirewound Inductor 7.4A 50mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 7.4A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 220Uh 11.4A 10%; Product Range Bourns Jw Miller - 63K3381 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 220Uh 11.4A 10%; Product Range Bourns Jw Miller
63K3381
High Current Choke, 220Uh 11.4A 10%; Product Range Bourns Jw Miller 63K3381
HIGH CURRENT CHOKE, 220UH 11.4A 10%; Product Range:1140 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):7.4A; Saturation Current (Isat):14A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 220UH 11.4A 10%; Product Range:1140 Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):7.4A; Saturation Current (Isat):14A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 10%, 7.4A, Radial Rohs Compliant Bourns - 92AH6526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 7.4A, Radial Rohs Compliant Bourns
92AH6526
Inductor, 220Uh, 10%, 7.4A, Radial Rohs Compliant Bourns 92AH6526
INDUCTOR, 220UH, 10%, 7.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 220UH, 10%, 7.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site
BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10% - 103-1140-221K-RC - Utmel Electronic Limited
Hong Kong, China
BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10%
103-1140-221K-RC
BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10% 103-1140-221K-RC
BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10%

BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes RF Inductors
Product Number 71-1140-221K-RC M8379-ND 63K3381 92AH6526 103-1140-221K-RC
Product Name 220UH 7.4A 50 MOHM Inductor and Choke Fixed Inductors High Current Choke, 220Uh 11.4A 10%; Product Range Bourns Jw Miller Inductor, 220Uh, 10%, 7.4A, Radial Rohs Compliant Bourns BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10%
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details