Bourns, Inc. 22UH 16.2A 9 MOHM Inductor and Choke 1140-220K-RC

Description
FIXED IND 22UH 16.2A 9 MOHM TH Product overview: 1140-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 16.2A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 16.2A, 9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-220K-RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 22UH 16.2A 9 MOHM TH Product overview: 1140-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 16.2A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 16.2A, 9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-220K-RC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3380, features an inductance of 22 µH with a maximum RMS current rating of 16.2 A and a saturation current of 43.7 A. It has a maximum DC resistance of 0.009 ohms and an inductance tolerance of ±10%. The choke is constructed with an epoxy-coated ferrite bobbin core and is designed for a wide operating temperature range of -55 to +105 °C. It includes VW-1 rated shrink tubing for insulation and has a dielectric withstanding voltage of 2500 Vrms from terminal to shrink tube cover and 1000 Vrms from terminal to core. The product is RoHS compliant, making it suitable for environmentally conscious designs. This choke is ideal for applications requiring high current handling and low resistance.

Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3380, features an inductance of 22 µH with a maximum RMS current rating of 16.2 A and a saturation current of 43.7 A. It has a maximum DC resistance of 0.009 ohms and an inductance tolerance of ±10%. The choke is constructed with an epoxy-coated ferrite bobbin core and is designed for a wide operating temperature range of -55 to +105 °C. It includes VW-1 rated shrink tubing for insulation and has a dielectric withstanding voltage of 2500 Vrms from terminal to shrink tube cover and 1000 Vrms from terminal to core. The product is RoHS compliant, making it suitable for environmentally conscious designs. This choke is ideal for applications requiring high current handling and low resistance.

Suppliers

Company
Product
Description
Supplier Links
22UH 16.2A 9 MOHM Inductor and Choke - 71-1140-220K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 16.2A 9 MOHM Inductor and Choke
71-1140-220K-RC
22UH 16.2A 9 MOHM Inductor and Choke 71-1140-220K-RC
FIXED IND 22UH 16.2A 9 MOHM TH Product overview: 1140-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 16.2A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 16.2A, 9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-220K-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 16.2A 9 MOHM TH Product overview: 1140-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 16.2A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 16.2A, 9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-220K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1140-220K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-220K-RC-ND
Fixed Inductors 1140-220K-RC-ND
22µH Unshielded Wirewound Inductor 16.2A 9mOhm Max Radial

22µH Unshielded Wirewound Inductor 16.2A 9mOhm Max Radial

Buy Now Datasheet
High Current Choke, 22Uh, 21A, 10%; Product Range Bourns Jw Miller - 63K3380 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 22Uh, 21A, 10%; Product Range Bourns Jw Miller
63K3380
High Current Choke, 22Uh, 21A, 10%; Product Range Bourns Jw Miller 63K3380
HIGH CURRENT CHOKE, 22UH, 21A, 10%; Product Range:1140 Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):16.2A; Saturation Current (Isat):43.7A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 22UH, 21A, 10%; Product Range:1140 Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):16.2A; Saturation Current (Isat):43.7A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1140-220K-RC 1140-220K-RC-ND 63K3380
Product Name 22UH 16.2A 9 MOHM Inductor and Choke Fixed Inductors High Current Choke, 22Uh, 21A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details