Bourns, Inc. Fixed Inductors 1140-182K-RC

Description
1.8mH Unshielded Wirewound Inductor 2.8A 360mOhm Max Radial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 2.8A 360mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-182K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-182K-RC-ND
Fixed Inductors 1140-182K-RC-ND
1.8mH Unshielded Wirewound Inductor 2.8A 360mOhm Max Radial

1.8mH Unshielded Wirewound Inductor 2.8A 360mOhm Max Radial

Buy Now Datasheet
1.8MH 2.8A 360 MOHM Inductor and Choke - 71-1140-182K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MH 2.8A 360 MOHM Inductor and Choke
71-1140-182K-RC
1.8MH 2.8A 360 MOHM Inductor and Choke 71-1140-182K-RC
FIXED IND 1.8MH 2.8A 360 MOHM TH Product overview: 1140-182K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 2.8A, 360 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 2.8A, 360 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-182K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.8MH 2.8A 360 MOHM TH Product overview: 1140-182K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 2.8A, 360 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 2.8A, 360 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-182K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 1.8Mh, 4.5A 10%; Product Range Bourns Jw Miller - 63K3377 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.8Mh, 4.5A 10%; Product Range Bourns Jw Miller
63K3377
High Current Choke, 1.8Mh, 4.5A 10%; Product Range Bourns Jw Miller 63K3377
HIGH CURRENT CHOKE, 1.8MH, 4.5A 10%; Product Range:1140 Series; Inductance:1.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):4.9A; DC Resistance Max:0.36ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.8MH, 4.5A 10%; Product Range:1140 Series; Inductance:1.8mH; Inductor Construction:Unshielded; RMS Current (Irms):2.8A; Saturation Current (Isat):4.9A; DC Resistance Max:0.36ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1140-182K-RC-ND 71-1140-182K-RC 63K3377
Product Name Fixed Inductors 1.8MH 2.8A 360 MOHM Inductor and Choke High Current Choke, 1.8Mh, 4.5A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers