Bourns, Inc. Fixed Inductors 1140-180K

Description
18µH Unshielded Wirewound Inductor 27A 8mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 27A 8mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6340-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6340-ND
Fixed Inductors M6340-ND
18µH Unshielded Wirewound Inductor 27A 8mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 27A 8mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6340-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details