Bourns, Inc. Fixed Inductors 1140-151K

Description
150µH Unshielded Wirewound Inductor 11.4A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 11.4A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6351-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6351-ND
Fixed Inductors M6351-ND
150µH Unshielded Wirewound Inductor 11.4A 40mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 11.4A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6351-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details