Bourns, Inc. 150UH 8.3A 40 MOHM Inductor and Choke 1140-151K-RC

Description
FIXED IND 150UH 8.3A 40 MOHM TH Product overview: 1140-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 8.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 8.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-151K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 8.3A 40 MOHM TH Product overview: 1140-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 8.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 8.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-151K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 8.3A 40 MOHM Inductor and Choke - 71-1140-151K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 8.3A 40 MOHM Inductor and Choke
71-1140-151K-RC
150UH 8.3A 40 MOHM Inductor and Choke 71-1140-151K-RC
FIXED IND 150UH 8.3A 40 MOHM TH Product overview: 1140-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 8.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 8.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-151K-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 8.3A 40 MOHM TH Product overview: 1140-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 8.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 8.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-151K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1140-151K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-151K-RC-ND
Fixed Inductors 1140-151K-RC-ND
150µH Unshielded Wirewound Inductor 8.3A 40mOhm Max Radial

150µH Unshielded Wirewound Inductor 8.3A 40mOhm Max Radial

Buy Now Datasheet
High Current Choke, 150Uh 11.4A 10%; Product Range Bourns Jw Miller - 63K3372 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 150Uh 11.4A 10%; Product Range Bourns Jw Miller
63K3372
High Current Choke, 150Uh 11.4A 10%; Product Range Bourns Jw Miller 63K3372
HIGH CURRENT CHOKE, 150UH 11.4A 10%; Product Range:1140 Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):8.3A; Saturation Current (Isat):16.9A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 150UH 11.4A 10%; Product Range:1140 Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):8.3A; Saturation Current (Isat):16.9A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1140-151K-RC 1140-151K-RC-ND 63K3372
Product Name 150UH 8.3A 40 MOHM Inductor and Choke Fixed Inductors High Current Choke, 150Uh 11.4A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details