Bourns, Inc. Fixed Inductors 1140-150K-RC

Description
15µH Unshielded Wirewound Inductor 19.9A 6mOhm Max Radial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 19.9A 6mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-150K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-150K-RC-ND
Fixed Inductors 1140-150K-RC-ND
15µH Unshielded Wirewound Inductor 19.9A 6mOhm Max Radial

15µH Unshielded Wirewound Inductor 19.9A 6mOhm Max Radial

Buy Now Datasheet
High Current Choke, 15Uh, 27A, 10%; Product Range Bourns Jw Miller - 63K3371 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 15Uh, 27A, 10%; Product Range Bourns Jw Miller
63K3371
High Current Choke, 15Uh, 27A, 10%; Product Range Bourns Jw Miller 63K3371
HIGH CURRENT CHOKE, 15UH, 27A, 10%; Product Range:1140 Series; Inductance:15µH; Inductor Construction:Unshiel ded; RMS Current (Irms):19.9A; Saturation Current (Isat):53.9A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 15UH, 27A, 10%; Product Range:1140 Series; Inductance:15µH; Inductor Construction:Unshielded; RMS Current (Irms):19.9A; Saturation Current (Isat):53.9A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1140-150K-RC-ND 63K3371
Product Name Fixed Inductors High Current Choke, 15Uh, 27A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details