Bourns, Inc. Fixed Inductors 1140-123K-RC

Description
12mH Unshielded Wirewound Inductor 900mA 3.04Ohm Max Radial
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 900mA 3.04Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1140-123K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-123K-RC-ND
Fixed Inductors 1140-123K-RC-ND
12mH Unshielded Wirewound Inductor 900mA 3.04Ohm Max Radial

12mH Unshielded Wirewound Inductor 900mA 3.04Ohm Max Radial

Buy Now Datasheet
12mH Inductor and Choke - 71-1140-123K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12mH Inductor and Choke
71-1140-123K-RC
12mH Inductor and Choke 71-1140-123K-RC
Power Inductors - Leaded 12mH 10% Product overview: 1140-123K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-123K-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 12mH 10% Product overview: 1140-123K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-123K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 12Mh, 1.3A, 10%; Product Range Bourns Jw Miller - 63K3370 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 12Mh, 1.3A, 10%; Product Range Bourns Jw Miller
63K3370
High Current Choke, 12Mh, 1.3A, 10%; Product Range Bourns Jw Miller 63K3370
HIGH CURRENT CHOKE, 12MH, 1.3A, 10%; Product Range:1140 Series; Inductance:12mH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):1.9A; DC Resistance Max:3.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 12MH, 1.3A, 10%; Product Range:1140 Series; Inductance:12mH; Inductor Construction:Unshielded; RMS Current (Irms):900mA; Saturation Current (Isat):1.9A; DC Resistance Max:3.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1140-123K-RC-ND 71-1140-123K-RC 63K3370
Product Name Fixed Inductors 12mH Inductor and Choke High Current Choke, 12Mh, 1.3A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details