Bourns, Inc. Fixed Inductors 1140-122K

Description
1.2mH Unshielded Wirewound Inductor 5.5A 232mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 5.5A 232mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6362-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6362-ND
Fixed Inductors M6362-ND
1.2mH Unshielded Wirewound Inductor 5.5A 232mOhm Max Radial, Vertical Cylinder

1.2mH Unshielded Wirewound Inductor 5.5A 232mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 1.2Mh, 5.5A 10%; Product Range Bourns Jw Miller - 28C9400 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.2Mh, 5.5A 10%; Product Range Bourns Jw Miller
28C9400
High Current Choke, 1.2Mh, 5.5A 10%; Product Range Bourns Jw Miller 28C9400
HIGH CURRENT CHOKE, 1.2MH, 5.5A 10%; Product Range:1140 Series; Inductance:1.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.232ohm; Inductance Tolerance:± 10% RoHS Compliant: No

HIGH CURRENT CHOKE, 1.2MH, 5.5A 10%; Product Range:1140 Series; Inductance:1.2mH; Inductor Construction:Unshielded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.232ohm; Inductance Tolerance:± 10% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M6362-ND 28C9400
Product Name Fixed Inductors High Current Choke, 1.2Mh, 5.5A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data