1mH Unshielded Wirewound Inductor 3.6A 216mOhm Max Radial
FIXED IND 1MH 3.6A 216 MOHM TH Product overview: 1140-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 3.6A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 3.6A, 216 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-102K-RC can be used for catalog matching and distributor lookup.
HIGH CURRENT CHOKE, 1MH, 5.5A, 10%; Product Range:1140 Series; Inductance:1mH; Inductor Construction:Unshiel
FIXED IND 1MH 3.6A 216 MOHM TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 1140-102K-RC-ND | 71-1140-102K-RC | 63K3365 | 1140-102K-RC |
| Product Name | Fixed Inductors | 1MH 3.6A 216 MOHM Inductor and Choke | High Current Choke, 1Mh, 5.5A, 10%; Product Range Bourns Jw Miller | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |