FIXED IND 100UH 10.5A 25 MOHM TH Product overview: 1140-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 10.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 10.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-101K-RC can be used for catalog matching and distributor lookup.
Bourns 1140-101K-RC Bobbin Inductor
Bourns 1140-101K-RC Bobbin Inductor
100µH Unshielded Wirewound Inductor 10.5A 25mOhm Max Radial, Vertical Cylinder
INDUCTOR, 100UH, 20%, 14.4A; Product Range:1140 Series; Inductance:100µH; RMS Current (Irms):10.5A; Saturation Current (Isat):20.6A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
RF CHOKE INDUCTOR; Product Range:1140 Series; Inductance:100µH; RMS Current (Irms):10.5A; Saturation Current (Isat):20.6A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
CHOKE, HIGH I, RADIAL, 100 UH, 0.025 OHM DCR MAX
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1140-101K-RC | 1229231 | M8377-ND | 06X8567 | 47Y7222 | 70154504 |
| Product Name | 100UH 10.5A 25 MOHM Inductor and Choke | Leaded Inductors | Fixed Inductors | Inductor, 100Uh, 20%, 14.4A; Product Range Bourns | Rf Choke Inductor; Product Range Bourns Jw Miller | CHOKE, HIGH I, RADIAL, 100 UH, 0.025 OHM DCR MAX |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Mounting Option | Through Hole | Through Hole | ||||
| Technology | Drum Core, Wirewound | Bobbin | ||||
| Core Material | Ferrite | Ferrite; Ferrite bobbin core | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |