Bourns, Inc. Fixed Inductors 1130-8R2M-RC

Description
8.2µH Unshielded Wirewound Inductor 21A 4mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 21A 4mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8362-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8362-ND
Fixed Inductors M8362-ND
8.2µH Unshielded Wirewound Inductor 21A 4mOhm Max Radial, Vertical Cylinder

8.2µH Unshielded Wirewound Inductor 21A 4mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 8.2Uh, 21A, 20%; Product Range Bourns Jw Miller - 63K3359 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 8.2Uh, 21A, 20%; Product Range Bourns Jw Miller
63K3359
High Current Choke, 8.2Uh, 21A, 20%; Product Range Bourns Jw Miller 63K3359
HIGH CURRENT CHOKE, 8.2UH, 21A, 20%; Product Range:1130 Series; Inductance:8.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):21A; Saturation Current (Isat):21A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 8.2UH, 21A, 20%; Product Range:1130 Series; Inductance:8.2µH; Inductor Construction:Unshielded; RMS Current (Irms):21A; Saturation Current (Isat):21A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8362-ND 63K3359
Product Name Fixed Inductors High Current Choke, 8.2Uh, 21A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers