Bourns, Inc. Fixed Inductors 1130-820K-RC

Description
82µH Unshielded Wirewound Inductor 9A 32mOhm Max Radial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 9A 32mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-820K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-820K-RC-ND
Fixed Inductors 1130-820K-RC-ND
82µH Unshielded Wirewound Inductor 9A 32mOhm Max Radial

82µH Unshielded Wirewound Inductor 9A 32mOhm Max Radial

Buy Now Datasheet
High Current Choke, 82Uh, 9A, 10%; Product Range Bourns Jw Miller - 63K3360 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 82Uh, 9A, 10%; Product Range Bourns Jw Miller
63K3360
High Current Choke, 82Uh, 9A, 10%; Product Range Bourns Jw Miller 63K3360
HIGH CURRENT CHOKE, 82UH, 9A, 10%; Product Range:1130 Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 82UH, 9A, 10%; Product Range:1130 Series; Inductance:82µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-820K-RC-ND 63K3360
Product Name Fixed Inductors High Current Choke, 82Uh, 9A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details