Bourns, Inc. Fixed Inductors 1130-681K-RC

Description
680µH Unshielded Wirewound Inductor 2.8A 256mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 2.8A 256mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8370-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8370-ND
Fixed Inductors M8370-ND
680µH Unshielded Wirewound Inductor 2.8A 256mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 2.8A 256mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 680Uh, 2.8A 10%; Product Range Bourns Jw Miller - 63K3358 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 680Uh, 2.8A 10%; Product Range Bourns Jw Miller
63K3358
High Current Choke, 680Uh, 2.8A 10%; Product Range Bourns Jw Miller 63K3358
HIGH CURRENT CHOKE, 680UH, 2.8A 10%; Product Range:1130 Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.256ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 680UH, 2.8A 10%; Product Range:1130 Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.256ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8370-ND 63K3358
Product Name Fixed Inductors High Current Choke, 680Uh, 2.8A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details