Bourns, Inc. Fixed Inductors 1130-561K-RC

Description
560µH Unshielded Wirewound Inductor 4A 205mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 4A 205mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8369-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8369-ND
Fixed Inductors M8369-ND
560µH Unshielded Wirewound Inductor 4A 205mOhm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 4A 205mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
560UH 4A 205 MOHM Inductor and Choke - 71-1130-561K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 4A 205 MOHM Inductor and Choke
71-1130-561K-RC
560UH 4A 205 MOHM Inductor and Choke 71-1130-561K-RC
FIXED IND 560UH 4A 205 MOHM TH Product overview: 1130-561K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 4A, 205 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 4A, 205 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-561K-RC can be used for catalog matching and distributor lookup.

FIXED IND 560UH 4A 205 MOHM TH Product overview: 1130-561K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 4A, 205 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 4A, 205 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-561K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 560Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3355 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 560Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3355
High Current Choke, 560Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3355
HIGH CURRENT CHOKE, 560UH, 4A, 10%; Product Range:1130 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.205ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 560UH, 4A, 10%; Product Range:1130 Series; Inductance:560µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.205ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8369-ND 71-1130-561K-RC 63K3355
Product Name Fixed Inductors 560UH 4A 205 MOHM Inductor and Choke High Current Choke, 560Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers