Bourns, Inc. Fixed Inductors 1130-4R7M-RC

Description
4.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-4R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-4R7M-RC-ND
Fixed Inductors 1130-4R7M-RC-ND
4.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

4.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

Buy Now Datasheet
High Current Choke, 4.7Uh, 21A, 20%; Product Range Bourns Jw Miller - 63K3349 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 4.7Uh, 21A, 20%; Product Range Bourns Jw Miller
63K3349
High Current Choke, 4.7Uh, 21A, 20%; Product Range Bourns Jw Miller 63K3349
HIGH CURRENT CHOKE, 4.7UH, 21A, 20%; Product Range:1130 Series; Inductance:4.7µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 4.7UH, 21A, 20%; Product Range:1130 Series; Inductance:4.7µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-4R7M-RC-ND 63K3349
Product Name Fixed Inductors High Current Choke, 4.7Uh, 21A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details