Bourns, Inc. Fixed Inductors 1130-471K-RC

Description
470µH Unshielded Wirewound Inductor 4A 187mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 4A 187mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8368-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8368-ND
Fixed Inductors M8368-ND
470µH Unshielded Wirewound Inductor 4A 187mOhm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 4A 187mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
470UH 4A 187 MOHM Inductor and Choke - 71-1130-471K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 4A 187 MOHM Inductor and Choke
71-1130-471K-RC
470UH 4A 187 MOHM Inductor and Choke 71-1130-471K-RC
FIXED IND 470UH 4A 187 MOHM TH Product overview: 1130-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 4A, 187 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 4A, 187 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-471K-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 4A 187 MOHM TH Product overview: 1130-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 4A, 187 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 4A, 187 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-471K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 470Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3351 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 470Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3351
High Current Choke, 470Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3351
HIGH CURRENT CHOKE, 470UH, 4A, 10%; Product Range:1130 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.187ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 470UH, 4A, 10%; Product Range:1130 Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.187ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8368-ND 71-1130-471K-RC 63K3351
Product Name Fixed Inductors 470UH 4A 187 MOHM Inductor and Choke High Current Choke, 470Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers