Bourns, Inc. Fixed Inductors 1130-470K-RC

Description
47µH Unshielded Wirewound Inductor 9A 24mOhm Max Radial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 9A 24mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-470K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-470K-RC-ND
Fixed Inductors 1130-470K-RC-ND
47µH Unshielded Wirewound Inductor 9A 24mOhm Max Radial

47µH Unshielded Wirewound Inductor 9A 24mOhm Max Radial

Buy Now Datasheet
High Current Choke, 47Uh, 9A, 10%; Product Range Bourns Jw Miller - 63K3350 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 47Uh, 9A, 10%; Product Range Bourns Jw Miller
63K3350
High Current Choke, 47Uh, 9A, 10%; Product Range Bourns Jw Miller 63K3350
HIGH CURRENT CHOKE, 47UH, 9A, 10%; Product Range:1130 Series; Inductance:47µH; DC Current Rating:9A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 47UH, 9A, 10%; Product Range:1130 Series; Inductance:47µH; DC Current Rating:9A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-470K-RC-ND 63K3350
Product Name Fixed Inductors High Current Choke, 47Uh, 9A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers