Bourns, Inc. Fixed Inductors 1130-3R3M-RC

Description
3.3µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-3R3M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-3R3M-RC-ND
Fixed Inductors 1130-3R3M-RC-ND
3.3µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

3.3µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

Buy Now Datasheet
High Current Choke, 3.3Uh, 21A, 20%; Product Range Bourns Jw Miller - 63K3341 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.3Uh, 21A, 20%; Product Range Bourns Jw Miller
63K3341
High Current Choke, 3.3Uh, 21A, 20%; Product Range Bourns Jw Miller 63K3341
HIGH CURRENT CHOKE, 3.3UH, 21A, 20%; Product Range:1130 Series; Inductance:3.3µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.3UH, 21A, 20%; Product Range:1130 Series; Inductance:3.3µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-3R3M-RC-ND 63K3341
Product Name Fixed Inductors High Current Choke, 3.3Uh, 21A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers