Bourns, Inc. Fixed Inductors 1130-391K-RC

Description
390µH Unshielded Wirewound Inductor 4A 169mOhm Max Radial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 4A 169mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-391K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-391K-RC-ND
Fixed Inductors 1130-391K-RC-ND
390µH Unshielded Wirewound Inductor 4A 169mOhm Max Radial

390µH Unshielded Wirewound Inductor 4A 169mOhm Max Radial

Buy Now Datasheet
High Current Choke, 390Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3347 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 390Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3347
High Current Choke, 390Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3347
HIGH CURRENT CHOKE, 390UH, 4A, 10%; Product Range:1130 Series; Inductance:390µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.169ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 390UH, 4A, 10%; Product Range:1130 Series; Inductance:390µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.169ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-391K-RC-ND 63K3347
Product Name Fixed Inductors High Current Choke, 390Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Chokes - 1-1624116-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details