Bourns, Inc. Fixed Inductors 1130-332K

Description
3.3mH Unshielded Wirewound Inductor 1.3A 1.27Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 1.3A 1.27Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6325-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6325-ND
Fixed Inductors M6325-ND
3.3mH Unshielded Wirewound Inductor 1.3A 1.27Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 1.3A 1.27Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6325-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers