Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors 1130-331K-RC

Description
Win Source Part Number: 1031949-1130-331K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1130 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.840" (21.34mm) Standard Package: 106 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial DC Resistance (DCR): 122mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.100" Dia (27.94mm) Alternative Parts (Cross-Reference): PM2110-331K-RC; PM2120-331K-RC; AIRD-03-331K; SDR0805-331KL; 18R334C; 17334C; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 1130331KRC Base Product Number: 1130
Request a Quote Datasheet
Description
Win Source Part Number: 1031949-1130-331K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1130 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.840" (21.34mm) Standard Package: 106 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial DC Resistance (DCR): 122mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.100" Dia (27.94mm) Alternative Parts (Cross-Reference): PM2110-331K-RC; PM2120-331K-RC; AIRD-03-331K; SDR0805-331KL; 18R334C; 17334C; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 1130331KRC Base Product Number: 1130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1031949-1130-331K-RC
Inductors, Coils, Chokes - Fixed Inductors 1031949-1130-331K-RC
Win Source Part Number: 1031949-1130-331K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1130 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.840" (21.34mm) Standard Package: 106 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial DC Resistance (DCR): 122mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.100" Dia (27.94mm) Alternative Parts (Cross-Reference): PM2110-331K-RC; PM2120-331K-RC; AIRD-03-331K; SDR0805-331KL; 18R334C; 17334C; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 1130331KRC Base Product Number: 1130

Win Source Part Number: 1031949-1130-331K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1130
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.840" (21.34mm)
Standard Package: 106
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial
DC Resistance (DCR): 122mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.100" Dia (27.94mm)
Alternative Parts (Cross-Reference): PM2110-331K-RC; PM2120-331K-RC; AIRD-03-331K; SDR0805-331KL; 18R334C; 17334C;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 1130331KRC
Base Product Number: 1130

Buy Now Datasheet
Fixed Inductors - 1130-331K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-331K-RC-ND
Fixed Inductors 1130-331K-RC-ND
330µH Unshielded Wirewound Inductor 4.5A 122mOhm Max Radial

330µH Unshielded Wirewound Inductor 4.5A 122mOhm Max Radial

Buy Now Datasheet
330UH 4.5A 122 MOHM Inductor and Choke - 71-1130-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 4.5A 122 MOHM Inductor and Choke
71-1130-331K-RC
330UH 4.5A 122 MOHM Inductor and Choke 71-1130-331K-RC
FIXED IND 330UH 4.5A 122 MOHM TH Product overview: 1130-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 4.5A, 122 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 4.5A, 122 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 4.5A 122 MOHM TH Product overview: 1130-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 4.5A, 122 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 4.5A, 122 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 330Uh, 4.5A 10%; Product Range Bourns Jw Miller - 63K3344 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 330Uh, 4.5A 10%; Product Range Bourns Jw Miller
63K3344
High Current Choke, 330Uh, 4.5A 10%; Product Range Bourns Jw Miller 63K3344
HIGH CURRENT CHOKE, 330UH, 4.5A 10%; Product Range:1130 Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.5A; Saturation Current (Isat):4.5A; DC Resistance Max:0.122ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 330UH, 4.5A 10%; Product Range:1130 Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):4.5A; Saturation Current (Isat):4.5A; DC Resistance Max:0.122ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1031949-1130-331K-RC 1130-331K-RC-ND 71-1130-331K-RC 63K3344
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 330UH 4.5A 122 MOHM Inductor and Choke High Current Choke, 330Uh, 4.5A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
250MHz 700mA Inductor and Choke - 71-0603CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details