Bourns, Inc. Fixed Inductors 1130-2R7M-RC

Description
2.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-2R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-2R7M-RC-ND
Fixed Inductors 1130-2R7M-RC-ND
2.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

2.7µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

Buy Now Datasheet
High Current Choke, 2.7Uh, 21A, 20%; Product Range Bourns Jw Miller - 63K3333 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.7Uh, 21A, 20%; Product Range Bourns Jw Miller
63K3333
High Current Choke, 2.7Uh, 21A, 20%; Product Range Bourns Jw Miller 63K3333
HIGH CURRENT CHOKE, 2.7UH, 21A, 20%; Product Range:1130 Series; Inductance:2.7µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.7UH, 21A, 20%; Product Range:1130 Series; Inductance:2.7µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-2R7M-RC-ND 63K3333
Product Name Fixed Inductors High Current Choke, 2.7Uh, 21A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers