Bourns, Inc. Fixed Inductors 1130-270K

Description
27µH Unshielded Wirewound Inductor 13.5A 12mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 13.5A 12mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6300-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6300-ND
Fixed Inductors M6300-ND
27µH Unshielded Wirewound Inductor 13.5A 12mOhm Max Radial, Vertical Cylinder

27µH Unshielded Wirewound Inductor 13.5A 12mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6300-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details