Bourns, Inc. Fixed Inductors 1130-221K-RC

Description
220µH Unshielded Wirewound Inductor 5.5A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 5.5A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8367-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8367-ND
Fixed Inductors M8367-ND
220µH Unshielded Wirewound Inductor 5.5A 80mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 5.5A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 220Uh, 5.5A 10%; Product Range Bourns Jw Miller - 63K3335 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 220Uh, 5.5A 10%; Product Range Bourns Jw Miller
63K3335
High Current Choke, 220Uh, 5.5A 10%; Product Range Bourns Jw Miller 63K3335
HIGH CURRENT CHOKE, 220UH, 5.5A 10%; Product Range:1130 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 220UH, 5.5A 10%; Product Range:1130 Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8367-ND 63K3335
Product Name Fixed Inductors High Current Choke, 220Uh, 5.5A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details