FIXED IND 22UH 13.5A 11 MOHM TH Product overview: 1130-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 13.5A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 13.5A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-220K-RC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017345-1130-220K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1130
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.840" (21.34mm)
Standard Package: 106
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.100" Dia (27.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 13.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 1130220KRC
Base Product Number: 1130
22µH Unshielded Wirewound Inductor 13.5A 11mOhm Max Radial
HIGH CURRENT CHOKE, 22UH, 13.5A 10%; Product Range:1130 Series; Inductance:22µH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-1130-220K-RC | 1017345-1130-220K-RC | 1130-220K-RC-ND | 63K3334 |
| Product Name | 22UH 13.5A 11 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | High Current Choke, 22Uh, 13.5A 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 22 microH | 22 microH | 22 microH |