Bourns, Inc. Fixed Inductors 1130-181K-RC

Description
180µH Unshielded Wirewound Inductor 5.5A 72mOhm Max Radial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 5.5A 72mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-181K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-181K-RC-ND
Fixed Inductors 1130-181K-RC-ND
180µH Unshielded Wirewound Inductor 5.5A 72mOhm Max Radial

180µH Unshielded Wirewound Inductor 5.5A 72mOhm Max Radial

Buy Now Datasheet
High Current Choke, 180Uh, 5.5A 10%; Product Range Bourns Jw Miller - 63K3330 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 180Uh, 5.5A 10%; Product Range Bourns Jw Miller
63K3330
High Current Choke, 180Uh, 5.5A 10%; Product Range Bourns Jw Miller 63K3330
HIGH CURRENT CHOKE, 180UH, 5.5A 10%; Product Range:1130 Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 180UH, 5.5A 10%; Product Range:1130 Series; Inductance:180µH; Inductor Construction:Unshielded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-181K-RC-ND 63K3330
Product Name Fixed Inductors High Current Choke, 180Uh, 5.5A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details