Bourns, Inc. Fixed Inductors 1130-152K-RC

Description
1.5mH Unshielded Wirewound Inductor 2A 518mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 2A 518mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8371-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8371-ND
Fixed Inductors M8371-ND
1.5mH Unshielded Wirewound Inductor 2A 518mOhm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 2A 518mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
1.5MH 2A 518 MOHM Inductor and Choke - 71-1130-152K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 2A 518 MOHM Inductor and Choke
71-1130-152K-RC
1.5MH 2A 518 MOHM Inductor and Choke 71-1130-152K-RC
FIXED IND 1.5MH 2A 518 MOHM TH Product overview: 1130-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 2A, 518 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 2A, 518 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-152K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 2A 518 MOHM TH Product overview: 1130-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 2A, 518 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 2A, 518 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-152K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 1.5Mh, 2A, 10%; Product Range Bourns Jw Miller - 63K3328 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.5Mh, 2A, 10%; Product Range Bourns Jw Miller
63K3328
High Current Choke, 1.5Mh, 2A, 10%; Product Range Bourns Jw Miller 63K3328
HIGH CURRENT CHOKE, 1.5MH, 2A, 10%; Product Range:1130 Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.518ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.5MH, 2A, 10%; Product Range:1130 Series; Inductance:1.5mH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.518ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8371-ND 71-1130-152K-RC 63K3328
Product Name Fixed Inductors 1.5MH 2A 518 MOHM Inductor and Choke High Current Choke, 1.5Mh, 2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details