Bourns, Inc. Fixed Inductors 1130-122K

Description
1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6320-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6320-ND
Fixed Inductors M6320-ND
1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial, Vertical Cylinder

1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6320-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1400 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details