Bourns, Inc. Fixed Inductors 1130-122K-RC

Description
1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-122K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-122K-RC-ND
Fixed Inductors 1130-122K-RC-ND
1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial

1.2mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial

Buy Now Datasheet
1.2mH Inductor and Choke - 71-1130-122K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2mH Inductor and Choke
71-1130-122K-RC
1.2mH Inductor and Choke 71-1130-122K-RC
Power Inductors - Leaded 1.2mH 10% Product overview: 1130-122K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-122K-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 1.2mH 10% Product overview: 1130-122K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-122K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 1.2Mh, 2A, 10%; Product Range Bourns Jw Miller - 63K3325 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.2Mh, 2A, 10%; Product Range Bourns Jw Miller
63K3325
High Current Choke, 1.2Mh, 2A, 10%; Product Range Bourns Jw Miller 63K3325
HIGH CURRENT CHOKE, 1.2MH, 2A, 10%; Product Range:1130 Series; Inductance:1.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.426ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.2MH, 2A, 10%; Product Range:1130 Series; Inductance:1.2mH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.426ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1130-122K-RC-ND 71-1130-122K-RC 63K3325
Product Name Fixed Inductors 1.2mH Inductor and Choke High Current Choke, 1.2Mh, 2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details