120µH Unshielded Wirewound Inductor 7.2A 46mOhm Max Radial, Vertical Cylinder
HIGH CURRENT CHOKE, 120UH, 7.2A 10%; Product Range:1130 Series; Inductance:120µH; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M8366-ND | 63K3324 |
| Product Name | Fixed Inductors | High Current Choke, 120Uh, 7.2A 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |