Bourns, Inc. Fixed Inductors 1130-102K-RC

Description
1mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-102K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-102K-RC-ND
Fixed Inductors 1130-102K-RC-ND
1mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial

1mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial

Buy Now Datasheet
1MH 2A 426 MOHM Inductor and Choke - 71-1130-102K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 2A 426 MOHM Inductor and Choke
71-1130-102K-RC
1MH 2A 426 MOHM Inductor and Choke 71-1130-102K-RC
FIXED IND 1MH 2A 426 MOHM TH Product overview: 1130-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2A, 426 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2A, 426 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-102K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 2A 426 MOHM TH Product overview: 1130-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2A, 426 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2A, 426 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-102K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 1Mh, 2A, 10%; Product Range Bourns Jw Miller - 63K3322 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1Mh, 2A, 10%; Product Range Bourns Jw Miller
63K3322
High Current Choke, 1Mh, 2A, 10%; Product Range Bourns Jw Miller 63K3322
HIGH CURRENT CHOKE, 1MH, 2A, 10%; Product Range:1130 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.426ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1MH, 2A, 10%; Product Range:1130 Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.426ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1130-102K-RC-ND 71-1130-102K-RC 63K3322
Product Name Fixed Inductors 1MH 2A 426 MOHM Inductor and Choke High Current Choke, 1Mh, 2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers