Bourns, Inc. Fixed Inductors 1130-101K-RC

Description
100µH Unshielded Wirewound Inductor 9A 34mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 9A 34mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8365-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8365-ND
Fixed Inductors M8365-ND
100µH Unshielded Wirewound Inductor 9A 34mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 9A 34mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
100UH 9A 34 MOHM Inductor and Choke - 71-1130-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 9A 34 MOHM Inductor and Choke
71-1130-101K-RC
100UH 9A 34 MOHM Inductor and Choke 71-1130-101K-RC
FIXED IND 100UH 9A 34 MOHM TH Product overview: 1130-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 9A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 9A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 9A 34 MOHM TH Product overview: 1130-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 9A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 9A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1130-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 100Uh, 9A, 10%; Product Range Bourns Jw Miller - 63K3321 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 100Uh, 9A, 10%; Product Range Bourns Jw Miller
63K3321
High Current Choke, 100Uh, 9A, 10%; Product Range Bourns Jw Miller 63K3321
HIGH CURRENT CHOKE, 100UH, 9A, 10%; Product Range:1130 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 100UH, 9A, 10%; Product Range:1130 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8365-ND 71-1130-101K-RC 63K3321
Product Name Fixed Inductors 100UH 9A 34 MOHM Inductor and Choke High Current Choke, 100Uh, 9A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers