Bourns, Inc. Fixed Inductors 1120-820K

Description
82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6265-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6265-ND
Fixed Inductors M6265-ND
82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6265-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details