Bourns, Inc. Fixed Inductors 1120-820K-RC

Description
82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8353-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8353-ND
Fixed Inductors M8353-ND
82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 4.8A 60mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 82Uh, 4.8A, 10%; Product Range Bourns Jw Miller - 63K3314 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 82Uh, 4.8A, 10%; Product Range Bourns Jw Miller
63K3314
High Current Choke, 82Uh, 4.8A, 10%; Product Range Bourns Jw Miller 63K3314
HIGH CURRENT CHOKE, 82UH, 4.8A, 10%; Product Range:1120 Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.8A; Saturation Current (Isat):4.8A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 82UH, 4.8A, 10%; Product Range:1120 Series; Inductance:82µH; Inductor Construction:Unshielded; RMS Current (Irms):4.8A; Saturation Current (Isat):4.8A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8353-ND 63K3314
Product Name Fixed Inductors High Current Choke, 82Uh, 4.8A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details