Bourns, Inc. Fixed Inductors 1120-681K-RC

Description
680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-681K-RC-ND
Fixed Inductors 1120-681K-RC-ND
680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial

680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial

Buy Now Datasheet
High Current Choke, 680Uh, 1.6A 10%; Product Range Bourns Jw Miller - 63K3312 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 680Uh, 1.6A 10%; Product Range Bourns Jw Miller
63K3312
High Current Choke, 680Uh, 1.6A 10%; Product Range Bourns Jw Miller 63K3312
HIGH CURRENT CHOKE, 680UH, 1.6A 10%; Product Range:1120 Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.43ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 680UH, 1.6A 10%; Product Range:1120 Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.43ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-681K-RC-ND 63K3312
Product Name Fixed Inductors High Current Choke, 680Uh, 1.6A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details