FIXED IND 470UH 1.6A 355 MOHM TH Product overview: 1120-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 1.6A, 355 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 1.6A, 355 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-471K-RC can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 1.6A 355mOhm Max Radial, Vertical Cylinder
FIXED IND 470UH 1.6A 355 MOHM TH
HIGH CURRENT CHOKE, 470UH, 1.6A 10%; Product Range:1120 Series; Inductance:470µH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-1120-471K-RC | M8358-ND | 1120-471K-RC | 63K3306 |
| Product Name | 470UH 1.6A 355 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | High Current Choke, 470Uh, 1.6A 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 470 microH | 470 microH | 470 microH |