Bourns, Inc. Fixed Inductors 1120-3R9M-RC

Description
3.9µH Unshielded Wirewound Inductor 11.4A 5mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 11.4A 5mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-3R9M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-3R9M-RC-ND
Fixed Inductors 1120-3R9M-RC-ND
3.9µH Unshielded Wirewound Inductor 11.4A 5mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Wirewound Inductor 11.4A 5mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 3.9Uh 11.4A 20%; Product Range Bourns Jw Miller - 63K3299 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.9Uh 11.4A 20%; Product Range Bourns Jw Miller
63K3299
High Current Choke, 3.9Uh 11.4A 20%; Product Range Bourns Jw Miller 63K3299
HIGH CURRENT CHOKE, 3.9UH 11.4A 20%; Product Range:1120 Series; Inductance:3.9µH; DC Current Rating:11.4A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.9UH 11.4A 20%; Product Range:1120 Series; Inductance:3.9µH; DC Current Rating:11.4A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-3R9M-RC-ND 63K3299
Product Name Fixed Inductors High Current Choke, 3.9Uh 11.4A 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details