Bourns, Inc. Fixed Inductors 1120-390K-RC

Description
39µH Unshielded Wirewound Inductor 5.5A 30mOhm Max Radial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 5.5A 30mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-390K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-390K-RC-ND
Fixed Inductors 1120-390K-RC-ND
39µH Unshielded Wirewound Inductor 5.5A 30mOhm Max Radial

39µH Unshielded Wirewound Inductor 5.5A 30mOhm Max Radial

Buy Now Datasheet
High Current Choke, 39Uh, 5.5A, 10%; Product Range Bourns Jw Miller - 63K3302 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 39Uh, 5.5A, 10%; Product Range Bourns Jw Miller
63K3302
High Current Choke, 39Uh, 5.5A, 10%; Product Range Bourns Jw Miller 63K3302
HIGH CURRENT CHOKE, 39UH, 5.5A, 10%; Product Range:1120 Series; Inductance:39µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 39UH, 5.5A, 10%; Product Range:1120 Series; Inductance:39µH; Inductor Construction:Unshielded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-390K-RC-ND 63K3302
Product Name Fixed Inductors High Current Choke, 39Uh, 5.5A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details