Bourns, Inc. Fixed Inductors 1120-331K-RC

Description
330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-331K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-331K-RC-ND
Fixed Inductors 1120-331K-RC-ND
330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial

330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial

Buy Now Datasheet
High Current Choke, 330Uh, 1.6A 10%; Product Range Bourns Jw Miller - 63K3301 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 330Uh, 1.6A 10%; Product Range Bourns Jw Miller
63K3301
High Current Choke, 330Uh, 1.6A 10%; Product Range Bourns Jw Miller 63K3301
HIGH CURRENT CHOKE, 330UH, 1.6A 10%; Product Range:1120 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.305ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 330UH, 1.6A 10%; Product Range:1120 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.305ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-331K-RC-ND 63K3301
Product Name Fixed Inductors High Current Choke, 330Uh, 1.6A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers