Bourns, Inc. Fixed Inductors 1120-270K-RC

Description
27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-270K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-270K-RC-ND
Fixed Inductors 1120-270K-RC-ND
27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial

27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial

Buy Now Datasheet
High Current Choke, 27Uh, 5.5A, 10%; Product Range Bourns Jw Miller - 63K3296 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 27Uh, 5.5A, 10%; Product Range Bourns Jw Miller
63K3296
High Current Choke, 27Uh, 5.5A, 10%; Product Range Bourns Jw Miller 63K3296
HIGH CURRENT CHOKE, 27UH, 5.5A, 10%; Product Range:1120 Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 27UH, 5.5A, 10%; Product Range:1120 Series; Inductance:27µH; Inductor Construction:Unshielded; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-270K-RC-ND 63K3296
Product Name Fixed Inductors High Current Choke, 27Uh, 5.5A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details