Bourns, Inc. Fixed Inductors 1120-220K-RC

Description
22µH Unshielded Wirewound Inductor 7.2A 19mOhm Max Radial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 7.2A 19mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-220K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-220K-RC-ND
Fixed Inductors 1120-220K-RC-ND
22µH Unshielded Wirewound Inductor 7.2A 19mOhm Max Radial

22µH Unshielded Wirewound Inductor 7.2A 19mOhm Max Radial

Buy Now Datasheet
High Current Choke, 22Uh, 7.2A, 10%; Product Range Bourns Jw Miller - 63K3293 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 22Uh, 7.2A, 10%; Product Range Bourns Jw Miller
63K3293
High Current Choke, 22Uh, 7.2A, 10%; Product Range Bourns Jw Miller 63K3293
HIGH CURRENT CHOKE, 22UH, 7.2A, 10%; Product Range:1120 Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):7.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 22UH, 7.2A, 10%; Product Range:1120 Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):7.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-220K-RC-ND 63K3293
Product Name Fixed Inductors High Current Choke, 22Uh, 7.2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers