Bourns, Inc. Fixed Inductors 1120-1R8M

Description
1.8µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6245-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6245-ND
Fixed Inductors M6245-ND
1.8µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

1.8µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6245-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details