Bourns, Inc. Fixed Inductors 1120-1R0M-RC

Description
1µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-1R0M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-1R0M-RC-ND
Fixed Inductors 1120-1R0M-RC-ND
1µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial

1µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial

Buy Now Datasheet
High Current Choke, 1Uh, 11.4A, 20%; Product Range Bourns Jw Miller - 63K3276 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1Uh, 11.4A, 20%; Product Range Bourns Jw Miller
63K3276
High Current Choke, 1Uh, 11.4A, 20%; Product Range Bourns Jw Miller 63K3276
HIGH CURRENT CHOKE, 1UH, 11.4A, 20%; Product Range:1120 Series; Inductance:1µH; Inductor Construction:Unshiel ded; RMS Current (Irms):11.4A; Saturation Current (Isat):11.4A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1UH, 11.4A, 20%; Product Range:1120 Series; Inductance:1µH; Inductor Construction:Unshielded; RMS Current (Irms):11.4A; Saturation Current (Isat):11.4A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-1R0M-RC-ND 63K3276
Product Name Fixed Inductors High Current Choke, 1Uh, 11.4A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers